The LP2988ILD-3.0 is a micropower, ultra low-dropout voltage regulator designed to provide a fixed output voltage of 3.0V with a maximum output current of 200mA. It features a low dropout voltage of 180mV at full load, making it suitable for applications where power efficiency is critical. The device includes a power-on reset delay function that can be implemented with a single external capacitor, enhancing system reliability. This regulator is optimized for noise-sensitive applications, with a bypass pin that allows for reduced output noise when an external capacitor is connected. It operates over a wide supply voltage range of 2.1V to 16V and has a quiescent current of less than 2OºA in shutdown mode, contributing to its efficiency in battery-powered devices. The LP2988ILD-3.0 is available in surface mount packages, specifically SOIC-8 and VSSOP-8, which facilitate compact designs. It also includes built-in overtemperature and overcurrent protection, ensuring robust performance in various operating conditions. The device is rated for a junction temperature range of -40°C to +125°C, making it suitable for a wide range of environmental conditions.
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
IC REG LINEAR 3V 200MA 8WSON
IC REG LINEAR 3V 200MA 8WSON
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2988ILD-3.0 | LP2988ILD-3.0 | LP2988ILD-3.0 | LP2988ILD-3.0 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC8 | Other; 8-WDFN Exposed Pad | ||
| Output Voltage Type | Fixed; Fixed | |||
| Life Cycle Stage | Removed; Obsolete | |||
| Output Voltage | 3 to ? volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps |