Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR FIXED STNDRD REG
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2983AIM5-0.9 | LP2983AIM5-0.9 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 0.9000 to ? volts | 0.9000 volts |