Micropower 150 mA Low-Noise Low-Dropout Regulator 5-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
IC REG LINEAR 1.8V 150MA 5DSBGA
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985ITP-1.8/NOPB | LP2985ITP-1.8/NOPB | LP2985ITP-1.8/NOPB |
| Product Name | LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; DSBGA,SOT-23 | Other; 5-UFBGA, DSBGA | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | |
| Output Voltage | 1.5 to 2 volts | 1.8 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |