Texas Instruments LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5-2.0

Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985IM5-2.0 is a linear voltage regulator designed to provide a fixed output voltage of 2.0 V with a maximum output current of 150 mA. It operates within a supply voltage range of 2.2 V to 16 V and features low dropout voltage, making it suitable for battery-powered applications. The device exhibits low quiescent current, typically less than 1 µA when in shutdown mode, and low ground pin current across all loads. This regulator is stable with low equivalent series resistance (ESR) output capacitors, allowing for the use of ceramic capacitors. It offers a precision output voltage accuracy of 1% and includes overtemperature and overcurrent protection features. The LP2985IM5-2.0 is available in a compact SOT-23 package, making it suitable for space-constrained designs. Its operational temperature range is from -40°C to +125°C, which enhances its applicability in various environments.

Datasheet Summary
Powered by GS/AI

The LP2985IM5-2.0 is a linear voltage regulator designed to provide a fixed output voltage of 2.0 V with a maximum output current of 150 mA. It operates within a supply voltage range of 2.2 V to 16 V and features low dropout voltage, making it suitable for battery-powered applications. The device exhibits low quiescent current, typically less than 1 µA when in shutdown mode, and low ground pin current across all loads. This regulator is stable with low equivalent series resistance (ESR) output capacitors, allowing for the use of ceramic capacitors. It offers a precision output voltage accuracy of 1% and includes overtemperature and overcurrent protection features. The LP2985IM5-2.0 is available in a compact SOT-23 package, making it suitable for space-constrained designs. Its operational temperature range is from -40°C to +125°C, which enhances its applicability in various environments.

Suppliers

Company
Product
Description
Supplier Links
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator - LP2985IM5-2.0 - Texas Instruments
Dallas, TX, United States
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator
LP2985IM5-2.0
LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LP2985IM5-2.0
Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Micropower 150 mA Low-Noise Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LP2985IM5-2.0
LDO Voltage Regulator IC 776-LP2985IM5-2.0
IC REG LINEAR FIXED POS LDO REG Product overview: LP2985IM5-2.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-2.0 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED POS LDO REG Product overview: LP2985IM5-2.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-2.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36269-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36269-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36269-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
 - LP2985IM5-2.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 2V, 0.6V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2985IM5-2.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5-2.0
PMIC - Voltage Regulators - Linear LP2985IM5-2.0
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-2.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-2.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-2.0
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-2.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-2.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-2.0
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985IM5-2.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985IM5-2.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985IM5-2.0
IC REG LINEAR 2V 150MA SOT23-5

IC REG LINEAR 2V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2985IM5-2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5-2.0
Voltage Regulators - Linear LP2985IM5-2.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP2985IM5-2.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5-2.0
Voltage Regulators - Linear LP2985IM5-2.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985IM5-2.0 776-LP2985IM5-2.0 296-36269-2-ND LP2985IM5-2.0 LP2985IM5-2.0 LP2985IM5-2.0 LP2985IM5-2.0 LP2985IM5-2.0 LP2985IM5-2.0
Product Name LP2985LV-N Micropower 150 mA Low-Noise Low-Dropout Regulator LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 Other; Bulk Other; SC-74A, SOT-753 Other; TSOP5/6 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Enable
Output Voltage 1.5 to 2 volts 2 volts 2 volts 2 volts 2 volts 2 to ? volts 2 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25890HRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25708RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 155 C (-40 to 311 F)
View Details