Texas Instruments LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AITPX-5.0/NOPB

Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA
Request a Quote
Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985-N is a micropower low-noise ultra-low-dropout (LDO) voltage regulator capable of delivering up to 150 mA of output current. It operates with an input voltage range of 2.5V to 16V and provides a fixed output voltage range of 1.2V to 5.0V, with an output accuracy of ±0.5%. The device features a low quiescent current of 71 OºA at no load and 750 OºA at full load, along with a shutdown current of approximately 1.12 OºA. This regulator exhibits low output noise of 30 OºV RMS when using a 10 nF bypass capacitor, and it has a high power supply rejection ratio (PSRR) of 70 dB at 1 kHz and 40 dB at 1 MHz, making it suitable for applications requiring minimal noise interference. The LP2985-N includes built-in protection features such as output current limiting and thermal protection, ensuring reliable operation. It is designed to be stable with a minimum output capacitance of 2.2 µF, and it comes in a compact 5-pin SOT-23 package, measuring 2.9 mm x 2.8 mm. Applications for the LP2985-N include use in washers, land mobile radios, active antenna systems, cordless power tools, and motor drives.

Datasheet Summary
Powered by GS/AI

The LP2985-N is a micropower low-noise ultra-low-dropout (LDO) voltage regulator capable of delivering up to 150 mA of output current. It operates with an input voltage range of 2.5V to 16V and provides a fixed output voltage range of 1.2V to 5.0V, with an output accuracy of ±0.5%. The device features a low quiescent current of 71 OºA at no load and 750 OºA at full load, along with a shutdown current of approximately 1.12 OºA. This regulator exhibits low output noise of 30 OºV RMS when using a 10 nF bypass capacitor, and it has a high power supply rejection ratio (PSRR) of 70 dB at 1 kHz and 40 dB at 1 MHz, making it suitable for applications requiring minimal noise interference. The LP2985-N includes built-in protection features such as output current limiting and thermal protection, ensuring reliable operation. It is designed to be stable with a minimum output capacitance of 2.2 µF, and it comes in a compact 5-pin SOT-23 package, measuring 2.9 mm x 2.8 mm. Applications for the LP2985-N include use in washers, land mobile radios, active antenna systems, cordless power tools, and motor drives.

Suppliers

Company
Product
Description
Supplier Links
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and micro SMD Packages - LP2985AITPX-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages
LP2985AITPX-5.0/NOPB
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985AITPX-5.0/NOPB
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA

Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985AITPX-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985AITPX-5.0/NOPB
PMIC - Voltage Regulators - Linear LP2985AITPX-5.0/NOPB
IC REG LINEAR 5V 150MA 5DSBGA

IC REG LINEAR 5V 150MA 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985AITPX-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985AITPX-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985AITPX-5.0/NOPB
IC REG LINEAR 5V 150MA 5DSBGA

IC REG LINEAR 5V 150MA 5DSBGA

Supplier's Site
Voltage Regulators - Linear - LP2985AITPX-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985AITPX-5.0/NOPB
Voltage Regulators - Linear LP2985AITPX-5.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985AITPX-5.0/NOPB LP2985AITPX-5.0/NOPB LP2985AITPX-5.0/NOPB LP2985AITPX-5.0/NOPB
Product Name LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; DSBGA,SOT-23 Other; 5-UFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Enable
Output Voltage 1.8 to 10 volts 5 volts 5 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24261RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers