Texas Instruments High-Performance Analog 2.2V 5.5V SOIC Power Management IC LP2998MAX/NOPB

Description
DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R Product overview: LP2998MAX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MAX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R Product overview: LP2998MAX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MAX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2V 5.5V SOIC Power Management IC
750-LP2998MAX/NOPB
2.2V 5.5V SOIC Power Management IC 750-LP2998MAX/NOPB
DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R Product overview: LP2998MAX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MAX/NOPB can be used for catalog matching and distributor lookup.

DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R Product overview: LP2998MAX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAX/NOPB - 019805-LP2998MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAX/NOPB
019805-LP2998MAX/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAX/NOPB 019805-LP2998MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019805-LP2998MAX/NOP B Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.2 V to 5.5 V Number of Outputs: 1 Family Name: LP2998 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): BD3538F-E2; NCV51198PDR2G; RT9026PSP; NCP51198PDR2G; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019805-LP2998MAX/NOPB
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.2 V to 5.5 V
Number of Outputs: 1
Family Name: LP2998
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): BD3538F-E2; NCV51198PDR2G; RT9026PSP; NCP51198PDR2G;
Introduction Date: December 12, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - LP2998MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LP2998MAX/NOPB
PMIC - Voltage Regulators - Special Purpose LP2998MAX/NOPB
IC REG CONV DDR 1OUT 8SOIC

IC REG CONV DDR 1OUT 8SOIC

Supplier's Site Datasheet
Special Purpose Regulators - LP2998MAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
LP2998MAX/NOPB
Special Purpose Regulators LP2998MAX/NOPB
IC REG CONV DDR 1OUT 8SOIC

IC REG CONV DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-LP2998MAX/NOPB 019805-LP2998MAX/NOPB LP2998MAX/NOPB LP2998MAX/NOPB
Product Name 2.2V 5.5V SOIC Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998MAX/NOPB PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
IOUT 1.5 amps
IQ 3.20E-4 amps
Unlock Full Specs
to access all available technical data