LP2985 - Micropower 150-mA Low-Noise Ultra-Low-Dropout Regulator in a SOT-23 Package
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-uSMD (0.93x1.11)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985AIBPX-2.4 | LP2985AIBPX-2.4 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; VFBGA5 | Other; 5-VFBGA |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.4 to ? volts |