Texas Instruments SMD 3V 0.575V LDO Voltage Regulator IC LP2985IBPX-3.0

Description
3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985IBPX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IBPX-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985IBPX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IBPX-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3V 0.575V LDO Voltage Regulator IC
699-LP2985IBPX-3.0
SMD 3V 0.575V LDO Voltage Regulator IC 699-LP2985IBPX-3.0
3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985IBPX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IBPX-3.0 can be used for catalog matching and distributor lookup.

3V FIXED POSITIVE LDO REGULATOR, 0.575V DROPOUT, PBGA5, MICRO, SMD-5 Product overview: LP2985IBPX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 0.575V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 0.575V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985IBPX-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985IBPX-3.0 - 1056282-LP2985IBPX-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IBPX-3.0
1056282-LP2985IBPX-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2985IBPX-3.0 1056282-LP2985IBPX-3.0
Manufacturer: Texas Instruments Win Source Part Number: 1056282-LP2985IBPX-3 .0 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-uSMD Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056282-LP2985IBPX-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-uSMD
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985IBPX-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IBPX-3.0
PMIC - Voltage Regulators - Linear LP2985IBPX-3.0
IC REG LINEAR 3V 150MA 5USMD

IC REG LINEAR 3V 150MA 5USMD

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2985IBPX-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IBPX-3.0
Voltage Regulators - Linear LP2985IBPX-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-µSMD (0.93x1.11)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2985IBPX-3.0 1056282-LP2985IBPX-3.0 LP2985IBPX-3.0 LP2985IBPX-3.0
Product Name SMD 3V 0.575V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985IBPX-3.0 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Package Type Other; VFBGA Other; 5-uSMD Other; 5-VFBGA
Output Voltage 3 volts 3 volts 3 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.2800 volts 0.5800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ21040DBVT - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444554P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details