DDR Termination Regulator for Automotive Applications 8-SO PowerPAD -40 to 125 Product overview: LP2998QMRX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP2998QMRX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 877903-LP2998QMRX/NO
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Converter, DDR Voltage Regulator IC 1 Output 8-SO PowerPad
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP2998
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49242-2, LP2998QMRX/NOPB-ND, 296-49242-1, 296-49242-6
IC REG CONV DDR 1OUT 8SOPWRPAD
IC REG CONV DDR 1OUT 8SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-LP2998QMRX/NOPB | 877903-LP2998QMRX/NOPB | LP2998QMRX/NOPB | LP2998QMRX/NOPB |
| Product Name | Automotive Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - LP2998QMRX/NOPB | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| IQ | 3.20E-4 amps |