Single Output LDO, 150mA, Fixed(2.5V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP2985A-25DBVTG4 |
| Product Name | LP2985A-25 Single Output LDO, 150mA, Fixed(2.5V), 1.0% Tolerance, Low Quiescent Current, Low Noise |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 2.5 volts |