Single Output LDO, 150mA, Fixed(3.3V), 1.0% Tolerance, Low Quiescent Current, Low Noise 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
3.3V LDO Regulator, 150mA, 16V In, 1% Acc, SOT-23 Product overview: LP2985A-33DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985A-33DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019784-LP2985A-33DBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: LP2985
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): TK71633ASCL; TK71633ASCL-G; TK71633ASIL;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 150MA SOT23-5
LDO Voltage Regulators 150-mA 1% Tolerance Low-Noise LDO
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2985A-33DBVR | 296-18479-6-ND | 776-LP2985A-33DBVR | 019784-LP2985A-33DBVR | LP2985A-33DBVR | LP2985A-33DBVR | LP2985A-33DBVR | LP2985A-33DBVR |
| Product Name | LP2985A-33 Single Output LDO, 150mA, Fixed(3.3V), 1.0% Tolerance, Low Quiescent Current, Low Noise | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150mA 16V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2985A-33DBVR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |