Texas Instruments LDO Voltage Regulator IC LP2985ITPX-1.5

Description
Product overview: LP2985ITPX-1.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITPX-1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: LP2985ITPX-1.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITPX-1.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-LP2985ITPX-1.5
LDO Voltage Regulator IC 699-LP2985ITPX-1.5
Product overview: LP2985ITPX-1.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITPX-1.5 can be used for catalog matching and distributor lookup.

Product overview: LP2985ITPX-1.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2985ITPX-1.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985ITPX-1.5 - 071784-LP2985ITPX-1.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985ITPX-1.5
071784-LP2985ITPX-1.5
PMIC - PMIC - Voltage Regulators - Linear - LP2985ITPX-1.5 071784-LP2985ITPX-1.5
Manufacturer: Texas Instruments Win Source Part Number: 071784-LP2985ITPX-1. 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 5-DSBGA Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071784-LP2985ITPX-1.5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2985ITPX-1.5 071784-LP2985ITPX-1.5
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985ITPX-1.5
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 1.5 volts 1.5 volts
IOUT 0.1500 amps 0.1500 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ27500DRZR-V130 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON EP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers