Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2986ILD-3.0 LP2986ILD-3.0

Description
Fixed/Adjustable Positive LDO Regulator, 0.35V Dropout, BIPolar, PDSO8
Request a Quote Datasheet
Description
Fixed/Adjustable Positive LDO Regulator, 0.35V Dropout, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LP2986ILD-3.0 - Rochester Electronics
Newburyport, MA, United States
Fixed/Adjustable Positive LDO Regulator, 0.35V Dropout, BIPolar, PDSO8

Fixed/Adjustable Positive LDO Regulator, 0.35V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2986ILD-3.0 - 732040-LP2986ILD-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2986ILD-3.0
732040-LP2986ILD-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2986ILD-3.0 732040-LP2986ILD-3.0
Manufacturer: National Semiconductor (TI) Win Source Part Number: 732040-LP2986ILD-3.0 Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: LLP Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 732040-LP2986ILD-3.0
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: LLP
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
776-LP2986ILD-3.0
LDO Voltage Regulator IC 776-LP2986ILD-3.0
IC REG LINEAR ADJ LDO REGULATOR Product overview: LP2986ILD-3.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2986ILD-3.0 can be used for catalog matching and distributor lookup.

IC REG LINEAR ADJ LDO REGULATOR Product overview: LP2986ILD-3.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2986ILD-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2986ILD-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2986ILD-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2986ILD-3.0
IC REG LINEAR ADJ LDO REGULATOR

IC REG LINEAR ADJ LDO REGULATOR

Supplier's Site
Voltage Regulators - Linear - LP2986ILD-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2986ILD-3.0
Voltage Regulators - Linear LP2986ILD-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2986ILD-3.0 732040-LP2986ILD-3.0 776-LP2986ILD-3.0 LP2986ILD-3.0 LP2986ILD-3.0
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2986ILD-3.0 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Package Type Other; SOLCC8 Other; Bulk Other; 8-WDFN Exposed Pad
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 3 volts 3 volts 3 to ? volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
VIN 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data