Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 4.7V 100MA SOT23-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2981IM5-4.7/NOPB | LP2981IM5-4.7/NOPB |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 4.7 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps |