Texas Instruments High-Performance Analog 3V 500mA 0.65V LDO Voltage Regulator IC LP2989AIMMX-3.0

Description
3V Fixed LDO Regulator, 500mA, 0.65V Dropout, VSSOP Product overview: LP2989AIMMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 0.65V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989AIMMX-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V Fixed LDO Regulator, 500mA, 0.65V Dropout, VSSOP Product overview: LP2989AIMMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 0.65V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989AIMMX-3.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 500mA 0.65V LDO Voltage Regulator IC
699-LP2989AIMMX-3.0
3V 500mA 0.65V LDO Voltage Regulator IC 699-LP2989AIMMX-3.0
3V Fixed LDO Regulator, 500mA, 0.65V Dropout, VSSOP Product overview: LP2989AIMMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 0.65V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989AIMMX-3.0 can be used for catalog matching and distributor lookup.

3V Fixed LDO Regulator, 500mA, 0.65V Dropout, VSSOP Product overview: LP2989AIMMX-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 0.65V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989AIMMX-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-3.0 - 113469-LP2989AIMMX-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-3.0
113469-LP2989AIMMX-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-3.0 113469-LP2989AIMMX-3.0
Manufacturer: Texas Instruments Win Source Part Number: 113469-LP2989AIMMX-3 .0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.31V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.65V @ 500mA Operating Supply Current: 175μA to 9mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 113469-LP2989AIMMX-3.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear - LP2989AIMMX-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989AIMMX-3.0
Voltage Regulators - Linear LP2989AIMMX-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2989AIMMX-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2989AIMMX-3.0
PMIC - Voltage Regulators - Linear LP2989AIMMX-3.0
IC REG LINEAR 3V 500MA 8VSSOP

IC REG LINEAR 3V 500MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2989AIMMX-3.0 113469-LP2989AIMMX-3.0 LP2989AIMMX-3.0 LP2989AIMMX-3.0
Product Name 3V 500mA 0.65V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2989AIMMX-3.0 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP SSOP; Other; 8-VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 3 volts 3 volts 3 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
IQ 1.75E-4 amps 1.75E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977KEDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details