2.5V FIXED POSITIVE LDO REGULATOR, 0.65V DROPOUT, PDSO8, LLP-8 Product overview: LP2989ILDX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.65V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2989ILDX-2.5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1317135-LP2989ILDX-2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 4,500
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WDFN Exposed Pad
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 175 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LP2989
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.65V @ 500mA
IC REG LINEAR 2.5V 500MA 8WSON
IC REG LINEAR 2.5V 500MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP2989ILDX-2.5 | 1317135-LP2989ILDX-2.5 | LP2989ILDX-2.5 | LP2989ILDX-2.5 | LP2989ILDX-2.5 |
| Product Name | 2.5V 0.65V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| IQ | 1.75E-4 amps | 1.75E-4 amps | 1.75E-4 amps | 1.75E-4 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |