The LP2985-N is a fixed-output, wide-input, low-noise, low-dropout voltage regulator with a 150mA output current capability and an input voltage range of 2.5V to 16V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.9mm × 2.8mm, and supports output voltages from 1.2V to 5.0V with ±0.5% accuracy across load and temperature for new chip versions. The device operates from -40°C to +125°C, features low quiescent current of 71μA at no load and 750μA at full load, and is stable with a 2.2μF ceramic output capacitor. Output noise is 30μV RMS with a 10nF bypass capacitor, and it includes overcurrent and thermal protection.
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-DSBGA -40 to 125
IC REG LINEAR 2.6V 150MA 5DSBGA Product overview: LP2985ITP-2.6/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985ITP-2.6/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA
IC REG LINEAR 2.6V 150MA 5DSBGA
IC REG LINEAR 2.6V 150MA 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2985ITP-2.6/NOPB | 776-LP2985ITP-2.6/NOPB | LP2985ITP-2.6/NOPB | LP2985ITP-2.6/NOPB | LP2985ITP-2.6/NOPB |
| Product Name | LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages | 2.6V 150MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SOT-23 | Other; Bulk | Other; 5-UFBGA, DSBGA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Enable | |||
| Output Voltage | 1.8 to 10 volts | 2.6 volts | 2.6 to ? volts | 2.6 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |