U.S. Plastic Corporation Datasheets for Plastic Tubing

Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more

Page: 1 2 3
Product Name Notes
.010" ID x .030" OD Tygon ND 100-80 Microbore Tubing is a French size 3 and needle gauge size 30.
.020" ID x .060" OD Tygon ND 100-80 Microbore Tubing is a French size 5 and needle gauge size 23.
.030" ID x .090" OD Tygon ND 100-80 Microbore Tubing is a French size 7 and needle gauge size 20-21.
.040" ID x .070" OD Tygon ND 100-80 Microbore Tubing is a French size 6 and needle gauge size 18-20.
.050" ID x .090" OD Tygon ND 100-80 Microbore Tubing is a French size 7 and needle gauge size 17-18.
.093" Wall Thickness, 316 PSI Working pressure @ 70F, 948 PSI Burst Pressure @ 70F, 5.35 lbs. per 100'
.095" Wall Thickness, 465 PSI Working pressure @ 70F, 1395 PSI Burst Pressure @ 70F, 3.53 lbs. per 100'
.100" Wall Thickness, 215 PSI Working pressure @ 70F, 645 PSI Burst Pressure @ 70F, 8.02 lbs. per 100'
.105" Wall Thickness, 191 PSI Working pressure @ 70F, 573 PSI Burst Pressure @ 70F, 10.73 lbs. per 100'
1" ID x 1 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1" ID x 1-1/2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1" ID x 1-1/4" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 28 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1" ID x 1-3/8" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 15 PSI @ 73F and 5" Hg @ 73F. The bend...
1" ID x 1-3/8" OD x 3/16" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1" ID x 1.3" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 125 PSI @ 70F.
1" ID x 1.375" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 150 PSI @ 70F.
1-1/2" ID x 1.938" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 100 PSI @ 70F.
1-1/2" ID x 2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1-1/2" ID x 2.00" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 100 PSI @ 70F.
1-1/4" ID x 1-3/4" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1-1/4" ID x 1-7/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1-1/4" ID x 1.62" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 100 PSI @ 70F.
1-1/4" ID x 1.75" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 125 PSI @ 70F.
1/16" ID x 1/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1/16" ID x 1/8" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
1/16" ID x 1/8" OD x 1/32" Wall Clear PVC Tubing has a working pressure of 33 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/16" ID x 1/8" OD. 110 Working PSI @ 72F. 420 Burst PSI @ 72F. 1/32" Wall. 5/32" Bend radius.
1/16" ID X 3/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
1/2" ID x .750" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 200 PSI @ 70F.
1/2" ID x .813" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 250 PSI @ 70F.
1/2" ID x 11/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/2" ID x 13/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/2" ID x 3/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1/2" ID x 3/4" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 20 PSI @ 73F and 20" Hg @ 73F. The bend...
1/2" ID x 3/4" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/2" ID X 3/4"OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature...
1/2" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
1/2" ID x 5/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/32" ID x 3/32" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1/32" ID x 3/32" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
1/4" ID x .438 OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 250 PSI @ 70F.
1/4" ID x .500" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 350 PSI @ 70F.
1/4" ID x 1/2" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1/4" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
1/4" ID x 1/2" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 70 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/4" ID x 3/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1/4" ID x 3/8" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
1/4" ID X 3/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
1/4" ID x 3/8" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 50 PSI @ 73F and 29.9" Hg @ 73F. The bend...
1/4" ID x 3/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 55 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/4" ID x 3/8" OD. 73 Working PSI @ 72F. 220 Burst PSI @ 72F. 1/16" Wall. 1" Bend radius.
1/4" ID x 7/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 60 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/8" ID x .328" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 350 PSI @ 70F.
1/8" ID x 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1/8" ID x 1/4" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
1/8" ID X 1/4" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
1/8" ID x 1/4" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 68 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
1/8" ID x 1/4" OD. 150 Working PSI @ 72F. 450 Burst PSI @ 72F. 1/16" Wall. 1/4" Bend radius.
1/8" ID x 3/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
1/8" ID x 3/16" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
1/8" ID x 3/16" OD x 1/32" Wall Clear PVC Tubing has a working pressure of 44 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
11/16" ID x 1" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
11/16" ID x 7/8" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
2" ID x 2-1/2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
2" ID x 2.49" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 75 PSI @ 70F.
2" ID x 2.5" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 75 PSI @ 70F.
2-1/2" ID x 3" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 33 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
2-1/4" ID x 2-3/4" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 36 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3" ID x 3-1/2" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 29 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3-1/2" ID x 4" OD x 1/4" Wall Clear PVC Tubing has a working pressure of 25 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/16" ID x .406" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 250 PSI @ 70F.
3/16" ID x 1/4" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
3/16" ID x 1/4" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
3/16" ID x 3/8" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 70 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/16" ID x 5/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
3/16" ID x 5/16" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
3/16" ID X 5/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
3/16" ID x 5/16" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/16" ID x 5/16" OD. 96 Working PSI @ 72F. 320 Burst PSI @ 72F. 1/16" Wall. 1/2" Bend radius.
3/16" ID x 7/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 80 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/32" ID x 5/32" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
3/32" ID x 5/32" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
3/32" ID x 5/32" OD. 86 Working PSI @ 72F. 260 Burst PSI @ 72F. 1/32" Wall. 3/16" Bend radius.
3/4" ID x 1" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
3/4" ID x 1" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/4" ID x 1-1/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/4" ID x 1-1/4" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 24 PSI @ 73F and 29.9" Hg @ 73F. The bend...
3/4" ID x 1.031" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 150 PSI @ 70F.
3/4" ID x 1.125" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 200 PSI @ 70F.
3/8" ID x .594" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 225 PSI @ 70F.
3/8" ID x .625" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 275 PSI @ 70F.
3/8" ID x 1/2" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
3/8" ID X 1/2" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
3/8" ID x 1/2" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/8" ID x 1/2" OD. 53 Working PSI @ 72F. 160 Burst PSI @ 72F. 1/16" Wall. 1-3/4" Bend radius.
3/8" ID x 5/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
3/8" ID X 5/8" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
3/8" ID x 5/8" OD Tygon S_ E-LFL Long Flex Life Pump Tubing has a maximum working pressure of 25 PSI @ 73F and 29.9" Hg @ 73F. The bend...
3/8" ID x 5/8" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
3/8" ID x 9/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
5/16" ID x .563" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 275 PSI @ 70 F.
5/16" ID x 1/2" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 60 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
5/16" ID x 7/16" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
5/16" ID x 7/16" OD Flexelene SFX Tubing has a temperature range of -40C to 52C (-40F to 125F) and a shore A durometer less than or equal to 73...
5/16" ID X 7/16" OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness...
5/16" ID x 7/16" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
5/16" ID x 7/16" OD. 66 Working PSI @ 72F. 200 Burst PSI @ 72F. 1/16" Wall. 1-1/2" Bend radius.
5/16" ID x 9/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 70 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
5/8" ID x 1.00" OD Reinforced Clear PVC Tubing w/Polyester Braid has a working pressure of 275 PSI @ 70F.
5/8" ID x 13/16" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
5/8" ID x 15/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
5/8" ID x 7/8" OD Flexelene 135 C Tubing has a Shore A durometer of 68. Autoclavable to 135C. Temp range: -58F to 275F.
5/8" ID x 7/8" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
7/16" ID x 11/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 50 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
7/16" ID x 5/8" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
7/16" ID x 9/16" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
7/8" ID x 1-1/8" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
7/8" ID x 1-3/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 35 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
9/16" ID x 13/16" OD x 1/8" Wall Clear PVC Tubing has a working pressure of 45 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
9/16" ID x 3/4" OD x 3/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength...
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is...
Expanded Internal Diameter: 1" (25.4 mm), Recovered Internal Diameter: 0.320" (8.1 mm)
Expanded Internal Diameter: 1-1/2" (39.9 mm), Recovered Internal Diameter: 0.510" (13 mm)
Expanded Internal Diameter: 1-1/4" (31.8 mm), Recovered Internal Diameter: 0.4.16" (10.6 mm)
Expanded Internal Diameter: 1/2" (12.7 mm), Recovered Internal Diameter: 0.160" (4.1 mm)
Expanded Internal Diameter: 1/4" (6.4 mm), Recovered Internal Diameter: 0.080" (2.0 mm)
Expanded Internal Diameter: 1/8" (3.2 mm), Recovered Internal Diameter: 0.040" (1.0 mm)
Expanded Internal Diameter: 3/16" (4.7 mm), Recovered Internal Diameter: 0.060" (1.5 mm)
Expanded Internal Diameter: 3/4" (19.1 mm), Recovered Internal Diameter: 0.25" (6.4 mm)
Expanded Internal Diameter: 3/8" (9.5 mm), Recovered Internal Diameter: 0.125" (3.2 mm)
Expanded Internal Diameter: 5/16" (7.9 mm), Recovered Internal Diameter: 0.100" (2.5 mm)
Maximum pressure rating 20 PSI @ 73F. Minimum bend radius 5-1/8". Vacuum rating 6" of Hg @ 73F.
Maximum pressure rating 23 PSI @ 73F. Minimum bend radius 5-1/2". Vacuum rating 9" of Hg @ 73F.
Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 11" of Hg @ 73F.
Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 11" of Hg @ 73F.
Maximum pressure rating 25 PSI @ 73F. Minimum bend radius 5-7/8". Vacuum rating 11" of Hg @ 73F.
Maximum pressure rating 27 PSI @ 73F. Minimum bend radius 2-1/8". Vacuum rating 14" of Hg @ 73F.
Maximum pressure rating 28 PSI @ 73F. Minimum bend radius 1-3/8". Vacuum rating 16" of Hg @ 73F.
Maximum pressure rating 29 PSI @ 73F. Minimum bend radius 2-3/8". Vacuum rating 16" of Hg @ 73F.
Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1". Vacuum rating 25" of Hg @ 73F.
Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F.
Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 3". Vacuum rating 25" of Hg @ 73F.
Maximum pressure rating 40 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F.
Maximum pressure rating 43 PSI @ 73F. Minimum bend radius 5/8". Vacuum rating 29.96" of Hg @ 73F.
Maximum pressure rating 44 PSI @ 73F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F.
Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F.
Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F.
Maximum pressure rating 60 PSI @ 73F. Minimum bend radius 5/8". Vacuum rating 29.9" of Hg @ 73F.
Maximum Pressure: 100 PSI @ 73F and 60 PSI @ 160F, Vacuum Rating: 20" Hg @ 73F and 5" Hg @ 160F
Maximum Pressure: 100 PSI @ 73F and 75 PSI @ 160F, Vacuum Rating: 20" Hg @ 73F and 10" Hg @ 160F
Maximum Pressure: 125 PSI @ 73F and 70 PSI @ 160F, Vacuum Rating: 25" Hg @ 73F and 10" Hg @ 160F
Maximum Pressure: 150 PSI @ 73F and 103 PSI @ 160F, Vacuum Rating: 29.9" Hg @ 73F and 15" Hg @ 160F
Maximum Pressure: 200 PSI @ 73F and 110 PSI @ 160F, Vacuum Rating: 29.9" Hg @ 73F and 20" Hg @ 160F
Maximum Pressure: 250 PSI @ 73F and 100 PSI @ 160F, Vacuum Rating: 29.9" Hg @ 73F and 160F
Maximum Pressure: 75 PSI @ 73F and 43 PSI @ 160F, Vacuum Rating: 15" Hg @ 73F and 1" Hg @ 160F
Maximum working pressure - 10 psi @ 73F, 9 psi @ 320F. Minimum bend radius 5/8". Vacuum rating - 20" of Hg @ 73F, 20" of Hg @ 320F. Standard...
Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard...
Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1/2". Vacuum rating - 25" of Hg @ 73F, 25" of Hg @ 320F. Standard...
Maximum working pressure - 11 psi @ 73F, 10 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 12 psi @ 73F, 11 psi @ 320F. Minimum bend radius 1". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 12 psi @ 73F, 11 psi @ 320F. Minimum bend radius 5/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 125 PSI @ 73F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 25'.
Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
Maximum working pressure - 135 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 1/2". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 14 psi @ 73F, 13 psi @ 320F. Minimum bend radius 3/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 18 psi @ 73F, 16 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum Working Pressure - 19 PSI @ 73F. Minimum bend radius 7-1/4". Vacuum Rating 6" of Hg.
Maximum Working Pressure - 20 PSI @ 73F. Minimum bend radius 5-1/8". Vacuum Rating 6" of Hg.
Maximum working pressure - 210 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/4". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 22 psi @ 73F, 21 psi @ 320F. Minimum bend radius 1/8". Vacuum rating - 29.9" of Hg @ 73F, 29.9" of Hg @ 320F. Standard...
Maximum working pressure - 225 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
Maximum Working Pressure - 23 PSI @ 73F. Minimum bend radius 5-1/2". Vacuum Rating 9" of Hg.
Maximum working pressure - 230 PSI @ 73F. Minimum bend radius 1". Vacuum rating 29.9" of Hg @ 73F. Standard rolls are 50'.
Maximum Working Pressure - 25 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum Rating 11" of Hg.
Maximum Working Pressure - 25 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum Rating 11" of Hg.
Maximum Working Pressure - 25 PSI @ 73F. Minimum bend radius 5-7/8". Vacuum Rating 11" of Hg.
Maximum Working Pressure - 28 PSI @ 73F. Minimum bend radius 1-3/8". Vacuum Rating 16" of Hg.
Maximum Working Pressure - 28 PSI @ 73F. Minimum bend radius 2-1/8". Vacuum Rating 14" of Hg.
Maximum Working Pressure - 29 PSI @ 73F. Minimum bend radius 2-3/8". Vacuum Rating 16" of Hg.
Maximum Working Pressure - 34 PSI @ 73F. Minimum bend radius 1". Vacuum Rating 25" of Hg.
Maximum Working Pressure - 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum Rating 25" of Hg.
Maximum Working Pressure - 34 PSI @ 73F. Minimum bend radius 3". Vacuum Rating 25" of Hg.
Maximum Working Pressure - 43 PSI @ 73F. Minimum bend radius 3/8". Vacuum Rating 29.9" of Hg.
Maximum Working Pressure - 43 PSI @ 73F. Minimum bend radius 5/8". Vacuum Rating 29.9" of Hg.
Maximum Working Pressure - 44 PSI @ 73F. Minimum bend radius 1-1/8". Vacuum Rating 29.9" of Hg.
Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 1/4". Vacuum Rating 29.9" of Hg.
Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 3/8". Vacuum Rating 29.9" of Hg.
Maximum Working Pressure - 60 PSI @ 73F. Minimum bend radius 5/8". Vacuum Rating 29.9" of Hg.
Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 1". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard...
Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 1-1/4". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard...
Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 2-1/2". Vacuum rating - 1" of Hg @ 73F, 1" of Hg @ 320F. Standard...
Maximum working pressure - 7 psi @ 73F, 6 psi @ 320F. Minimum bend radius 2-1/2". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard...
Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard...
Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 1-1/2". Vacuum rating - 15" of Hg @ 73F, 15" of Hg @ 320F. Standard...
Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 1-1/2". Vacuum rating - 5" of Hg @ 73F, 5" of Hg @ 320F. Standard...
Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 3/4". Vacuum rating - 15" of Hg @ 73F, 15" of Hg @ 320F. Standard...
Maximum working pressure - 9 psi @ 73F, 8 psi @ 320F. Minimum bend radius 3/8". Vacuum rating - 20" of Hg @ 73F, 15" of Hg @ 320F. Standard...
Maximum working pressure 100 PSI @ 73F and 60 PSI @ 160F. Minimum bend radius 3-3/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard...
Maximum working pressure 100 psi @ 73F and 60 psi @ 180F. Minimum bend radius 2-1/4". Vacuum rating 25" of Hg @ 73F and 15" Hg @ 180F. Standard roll...
Maximum working pressure 100 psi @ 73F and 75 psi @ 320F. Bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Maximum working pressure 105 psi @ 73F and 65 psi @ 180F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 20" Hg @ 180F. Standard roll...
Maximum Working Pressure 11 psi @ 73F; 1-1/2" Bend Radius; Vacuum rating 20" of Hg. Standard roll is 50'.
Maximum working pressure 110 psi @ 73F and 80 psi @ 320F. Bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Maximum working pressure 120 PSI @ 73F and 80 PSI @ 180F. Minimum bend radius 4-3/4". Vacuum rating 29.9" of Hg @ 73F and 15" of Hg @ 180F. Standard...
Maximum working pressure 125 psi @ 73F and 70 psi @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 50'.
Maximum working pressure 125 psi @ 73F and 90 psi @ 320F. Bend Radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Maximum working pressure 130 psi @ 73F and 95 psi @ 320F. Bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Maximum working pressure 145 PSI @ 73F and 85 PSI @ 160F. Minimum bend radius 3-1/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard...
Maximum Working Pressure 15 psi @ 73F; 1" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'.
Maximum Working Pressure 15 psi @ 73F; 2-1/2" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'.
Maximum working pressure 150 PSI @ 73F and 100 PSI @ 180F. Minimum bend radius 3-1/2". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard...
Maximum working pressure 150 psi @ 73F and 105 psi @ 320F. Bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Maximum working pressure 165 PSI @ 73F and 105 PSI @ 160F. Minimum bend radius 2-3/8". Vacuum rating 25" of Hg @ 73F and 10" of Hg @ 160F. Standard...
Maximum working pressure 17 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 17 PSI @ 73F. Minimum bend radius 2-3/4". Vacuum rating 20" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 170 psi @ 73F and 125 psi @ 320F. Bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F and 320F. Standard length 50'.
Maximum working pressure 170 PSI @ 73F and 90 PSI @ 160F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 160F. Standard...
Maximum working pressure 175 PSI @ 73F and 105 PSI @ 180F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F and 25" of Hg @ 180F. Standard...
Maximum working pressure 18 PSI @ 73F. Minimum bend radius 1-3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 19 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 25" of Hg @ 73F. Standard roll is 25'.
Maximum working pressure 195 PSI @ 73F and 110 PSI @ 180F. Minimum bend radius 2". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 100'.
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1-7/8". Vacuum rating 10" of Hg @ 73F. Standard roll of 50'.
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 2-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 25'.
Maximum working pressure 20 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 10" of Hg @ 73F. Standard roll of 50'.
Maximum Working Pressure 20 psi @ 73F; 1/2" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'.
Maximum working pressure 200 PSI @ 73F and 95 PSI @ 160F. Minimum bend radius 2-1/8". Vacuum rating 29.9" of Hg @ 73F and 10" of Hg @ 160F. Standard...
Maximum working pressure 205 PSI @ 73F and 115 PSI @ 180F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 100'.
Maximum working pressure 21 PSI @ 73F. Minimum bend radius 3-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 1-1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 2-1/2". Vacuum rating 14" of Hg @ 73F. Standard roll of 50'.
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 2-1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 25 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 250 PSI @ 73F and 90 PSI @ 160F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F and 29.9" of Hg @ 160F. Standard...
Maximum working pressure 275 PSI @ 73F and 150 PSI @ 180F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F and 180F. Standard roll is 100'.
Maximum working pressure 29 PSI @ 73F. Minimum bend radius 1-1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 30 PSI @ 73F. Minimum bend radius 1". Vacuum rating 22" of Hg @ 73F. Standard roll of 50'.
Maximum working pressure 30 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 22" of Hg @ 73F. Standard roll of 50'.
Maximum working pressure 30 PSI @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 30 PSI @ 73F. Minimum bend radius 3/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 35 PSI @ 73F. Minimum bend radius 5/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll of 50'.
Maximum Working Pressure 35 psi @ 73F; 1/2" Bend Radius; Vacuum rating 29.9" of Hg. Standard roll is 50'.
Maximum working pressure 40 psi @ 73F and 30 psi @ 320F. Bend radius 6-3/4". Vacuum rating 5" of Hg @ 73F. Standard length 25'.
Maximum working pressure 40 PSI @ 73F. Minimum bend radius 1/2". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 40 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 50 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 50 PSI @ 73F. Minimum bend radius 1/4". Vacuum rating 29.9" of Hg @ 73F. Standard roll of 50'.
Maximum working pressure 50 PSI @ 73F. Minimum bend radius 3/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll of 50'.
Maximum working pressure 55 psi @ 73F and 40 psi @ 320F. Bend radius 5-3/4". Vacuum rating 10" of Hg @ 73F and 5" of Hg @ 320F. Standard length...
Maximum working pressure 65 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 70 psi @ 73F and 50 psi @ 320F. Bend radius 3-1/2". Vacuum rating 15" of Hg @ 73F and 10" of Hg @ 320F. Standard length...
Maximum working pressure 75 psi @ 73F and 40 psi @ 180F. Minimum bend radius 5". Vacuum rating 12" of Hg @ 73F and 7" Hg @ 180F. Standard roll...
Maximum working pressure 75 PSI @ 73F and 45 PSI @ 160F. Minimum bend radius 5-7/8". Vacuum rating 10" of Hg @ 73F and 2" of Hg @ 160F. Standard...
Maximum working pressure 85 psi @ 73F and 45 psi @ 180F. Minimum bend radius 3-1/4". Vacuum rating 10" of Hg @ 73F and 5" Hg @ 180F. Standard roll...
Maximum working pressure 85 PSI @ 73F. Minimum bend radius 1/8". Vacuum rating 29.9" of Hg @ 73F. Standard roll is 50'.
Maximum working pressure 95 psi @ 73F and 55 psi @ 180F. Minimum bend radius 2-1/2". Vacuum rating 20" of Hg @ 73F and 10" Hg @ 180F. Standard roll...
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of...
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black...
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The maximum working...
Thia 1/4" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure 358 PSI @ 70F.
This .058" ID x 1/8" OD with a .034" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 830 PSI @ 70F and a burst pressure of...
This .117" ID x 3/16" OD with a .035" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 600 PSI @ 70F and burst pressure of 1800...
This .170" ID x .25" OD with a .040" wall thickness Black PP Tubing has a working pressure of 149 PSI @ 70F.
This .170" ID x .25" OD x .040" Wall Blue LLDPE Tubing has a working pressure of 205 PSI @ 73F.
This .170" ID x .25" OD x .040" Wall Green LLDPE Tubing has a working pressure of 205 PSI @ 73F.
This .170" ID x .25" OD x .040" Wall Red LLDPE Tubing has a working pressure of 205 PSI @ 73F.
This .170" ID x .25" OD x .040" Wall White LLDPE Tubing has a working pressure of 205 PSI @ 73F.
This .170" ID x 1/4" OD with a .040" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of...
This .250" ID x 3/8" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of...
This .375 ID" x 1/2" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 330 PSI @ 70F and a burst pressure of...
This 1" ID Nom.(.9843" actual) x 1-19/64" OD Nom.(1.300" actual) Reinforced Polyurethane Tubing has a working pressure of 80 PSI at 70F and a burst pressure of 320 PSI @...
This 1" ID x 1-1/2" OD x 1/4" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 20 PSI...
This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 40 PSI @ 70F and a burst pressure of 120 PSI @...
This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 73F and a burst pressure of 120 PSI @...
This 1" ID x 1-1/4" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-3/4". It has a maximum pressure rating of 12 PSI...
This 1" OD x .093" Wall Natural Color HDPE Tubing has a working pressure of 140 PSI @ 70F.
This 1" OD x .093" Wall Natural Polypropylene Tubing has a working pressure of 80 PSI @ 70F.
This 1" OD x .093" Wall Translucent Natural LLDPE Tubing has a working pressure 110 PSI @ 70F.
This 1-1/2" ID Nom.(1.496" actual) x 1-15/16" OD Nom.(1.930" actual)Reinforced Polyurethane Tubing has a working pressure of 50 PSI at 70F and a burst pressure of 200 PSI @ 70F.
This 1-1/2" OD x .125" Wall Natural Color HDPE Tubing has a working pressure 124 PSI @ 70F.
This 1-1/2" OD x .125" Wall Natural Polypropylene Tubing has a working pressure of 71 PSI @ 70F.
This 1-1/2" OD x .125" Wall Translucent Natural LLDPE Tubing has a working pressure of 98 PSI @ 70F.
This 1-1/4" ID Nom.(1.250" actual) x 1-23/32 OD Nom.(1.710" actual) Reinforced Polyurethane Tubing has a working pressure of 75 PSI at 70F and a burst pressure of 300 PSI @...
This 1-1/4" ID x 1-1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7-7/8". It has a maximum pressure rating of 10 PSI...
This 1-1/4" OD x .125" Wall Natural Color HDPE Tubing has a working pressure of 152 PSI @ 70F.
This 1-1/4" OD x .125" Wall Natural Polypropylene Tubing has a working pressure of 87 PSI @ 70F.
This 1-1/4" OD x .125" Wall Translucent Natural LLDPE Tubing has a working pressure of 120 PSI @ 70F.
This 1-3/4" OD x .125" Wall Translucent Natural LLDPE Tubing has a working pressure 83 PSI @ 70F.
This 1/16" ID x 1/8" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/4". It has a maximum pressure rating of 36 PSI...
This 1/16" ID x 3/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/8". It has a maximum pressure rating of 69 PSI...
This 1/2" ID Nom.(.492" actual) x 3/4" OD Nom.(.748" actual) Reinforced Polyurethane Tubing has a working pressure 150 PSI at 70F and a burst pressure of 600 PSI @ 706F.
This 1/2" ID x 11/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 15 PSI...
This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @...
This 1/2" ID x 3/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @...
This 1/2" ID x 3/4" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 20 PSI...
This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ester Based Tubing has a working pressure of 36 PSI @ 70F and a burst pressure of 108 PSI @...
This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 36 PSI @ 73F and a burst pressure of 108 PSI @...
This 1/2" ID x 5/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-7/8". It has a maximum pressure rating of 12 PSI...
This 1/2" OD x .062" Wall Black LLDPE Tubing has a working pressure of 153 PSI @ 70F.
This 1/2" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 194 PSI @ 70F.
This 1/2" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 112 PSI @ 70F.
This 1/2" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 153 PSI @ 70F.
This 1/2" OD x .375" ID Type T Nylon Tubing has a working pressure of 503 PSI @ 70F and a burst pressure of 1000 PSI.
This 1/32" ID x 3/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/8". It has a maximum pressure rating of 69 PSI...
This 1/4" ID Nom.(.248" actual) x 15/32" OD Nom.(.470" actual) Reinforced Polyurethane Tubing has a working pressure of 250 PSI @ 70F and a burst pressure of 1000 PSI @...
This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @...
This 1/4" ID x 1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 36 PSI...
This 1/4" ID x 3/8" OD with a 1/16" wall thickness Black PP Tubing has a working pressure of 157 PSI @ 70F.
This 1/4" ID x 3/8" OD x 1/16" Wall Blue LLDPE Tubing has a working pressure of 214 PSI @ 73F.
This 1/4" ID x 3/8" OD x 1/16" Wall Green LLDPE Tubing has a working pressure of 214 PSI @ 73F.
This 1/4" ID x 3/8" OD x 1/16" Wall Red LLDPE Tubing has a working pressure of 214 PSI @ 73F.
This 1/4" ID x 3/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 67 PSI @ 70F and a burst pressure of 201 PSI @...
This 1/4" ID x 3/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 20 PSI...
This 1/4" ID x 3/8" OD x 1/16" Wall White LLDPE Tubing has a working pressure of 214 PSI @ 73F.
This 1/4" ID x 5/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-5/8". It has a maximum pressure rating of 12 PSI...
This 1/4" ID x 7/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/4". It has a maximum pressure rating of 28 PSI...
This 1/4" OD x .040" Wall Black LLDPE Tubing has a working pressure of 205 PSI @ 70F.
This 1/4" OD x .040" Wall Natural Color HDPE Tubing has a working pressure of 260 PSI @ 70F.
This 1/4" OD x .040" Wall Natural Polypropylene Tubing has a working pressure of 149 PSI @ 70F.
This 1/4" OD x .040" Wall Translucent Natural LLDPE Tubing has a working pressure of 205 PSI @ 70F.
This 1/4" OD x .062" Wall Black LLDPE Tubing has a working pressure of 358 PSI @ 70F.
This 1/4" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 456 PSI @ 70F.
This 1/4" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 272 PSI @ 70F.
This 1/4" OD x .150" ID Type H Nylon Tubing has a working pressure of 922 PSI @ 70F and a burst pressure of 2500 PSI.
This 1/4" OD x .190" ID Type T Nylon Tubing has a working pressure of 553 PSI @ 70F and a burst pressure of 1000 PSI.
This 1/8" ID x 1/4" OD with a 1/16" wall thickness Black PP Tubing has a working pressure of 272 PSI @ 70F.
This 1/8" ID x 1/4" OD x 1/16" Wall Blue LLDPE Tubing has a working pressure of 358 PSI @ 73F.
This 1/8" ID x 1/4" OD x 1/16" Wall Green LLDPE Tubing has a working pressure of 358 PSI @ 73F.
This 1/8" ID x 1/4" OD x 1/16" Wall Red LLDPE Tubing has a working pressure of 358 PSI @ 73F.
This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @...
This 1/8" ID x 1/4" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 36 PSI...
This 1/8" ID x 1/4" OD x 1/16" Wall White LLDPE Tubing has a working pressure of 358 PSI @ 73F.
This 1/8" ID x 3/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 20 PSI...
This 1/8" OD x .078" ID Type H Nylon Tubing has a working pressure of 854 PSI @ 70F and a burst pressure of 2500 PSI.
This 1/8" OD x .096" ID Type T Nylon Tubing has a working pressure of 456 PSI @ 70F and a burst pressure of 1000 PSI.
This 2 mm ID x 4 mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7 mm. It has a maximum working...
This 2" ID Nom.(1.968" actual) x 2-1/2" OD Nom.(2.500" actual) Reinforced Polyurethane Tubing has a working pressure of 40 PSI at 70F and a burst pressure of 160 @ 70F.
This 2.7mm ID x 4mm OD Natural Nylon 6 Tubing has a working pressure of 698 psi @ 73F.
This 2mm x 4mm Natural LLDPE Tubing has a working pressure of 360 PSI @ 73F.
This 3/16" ID x 1/4" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 14 PSI...
This 3/16" ID x 3/8" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 36 PSI...
This 3/16" ID x 5/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 70 PSI @ 73F and a burst pressure of 222 PSI @...
This 3/16" ID x 5/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 5/8". It has a maximum pressure rating of 25 PSI...
This 3/16" ID x 7/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 47 PSI...
This 3/16" OD x .110" ID Type H Nylon Tubing has a working pressure of 960 PSI @ 70F and a burst pressure of 2500 PSI.
This 3/16" OD x .138" ID Type T Nylon Tubing has a working pressure of 567 PSI @ 70F and a burst pressure of 1000 PSI.
This 3/32" ID x 5/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 25 PSI...
This 3/4" ID Nom.(.748" actual) x 1-1/32" OD Nom.(1.025" actual) Reinforced Polyurethane Tubing has a working pressure of 100 PSI at 70F and burst pressure of 400 PSI @ 70F.
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @...
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @...
This 3/4" ID x 1" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3-1/4". It has a maximum pressure rating of 14 PSI...
This 3/4" ID x 1-1/8" OD x 3/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 20 PSI...
This 3/4" OD x .075" Wall Natural Color HDPE Tubing has a working pressure of 152 PSI @ 70F.
This 3/4" OD x .075" Wall Natural Polypropylene Tubing has a working pressure of 87 PSI @ 70F.
This 3/4" OD x .075" Wall Translucent Natural LLDPE Tubing has a working pressure of 120 PSI @ 70F.
This 3/8" ID Nom.(.394" actual) x 5/8" OD Nom.(.630" actual) Reinforced Polyurethane Tubing has a working pressure of 190 PSI @ 70F and a burst pressure of 760 PSI @...
This 3/8" ID x 1/2" OD with a 1/16" wall thickness Black PP Tubing has a working pressure of 112 PSI @ 70F.
This 3/8" ID x 1/2" OD x 1/16" Wall Blue LLDPE Tubing has a working pressure of 153 PSI @ 73F.
This 3/8" ID x 1/2" OD x 1/16" Wall Green LLDPE Tubing has a working pressure of 153 PSI @ 73F.
This 3/8" ID x 1/2" OD x 1/16" Wall Red LLDPE Tubing has a working pressure of 153 PSI @ 73F.
This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @...
This 3/8" ID x 1/2" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-1/2". It has a maximum pressure rating of 14 PSI...
This 3/8" ID x 1/2" OD x 1/16" Wall White LLDPE Tubing has a working pressure of 153 PSI @ 73F.
This 3/8" ID x 5/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 100 PSI @ 70F and a burst pressure of 300 PSI @...
This 3/8" ID x 5/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-1/8". It has a maximum pressure rating of 25 PSI...
This 3/8" ID x 9/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 84 PSI @ 70F and a burst pressure of 252 PSI @...
This 3/8" ID x 9/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-3/8". It has a maximum pressure rating of 20 PSI...
This 3/8" OD x .062" Wall Black LLDPE Tubing has a working pressure of 214 PSI @ 70F.
This 3/8" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 272 PSI @ 70F.
This 3/8" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 157 PSI @ 70F.
This 3/8" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 214 PSI @ 70F.
This 3/8" OD x .225" ID Type H Nylon Tubing has a working pressure of 922 PSI @ 70F and a burst pressure of 2500 PSI .
This 3/8" OD x .295" ID Type T Nylon Tubing has a working pressure of 440 PSI @ 70F and a burst pressure of 1000 PSI.
This 3mm ID x 5mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 13 mm. It has a maximum working pressure of...
This 4mm ID x 6mm OD Natural Nylon 6 Tubing has a working pressure of 720 psi @ 73F.
This 4mm ID x 6mm OD Nylotube Black Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has...
This 4mm ID x 6mm OD Nylotube Blue Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has...
This 4mm ID x 6mm OD Nylotube Green Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has...
This 4mm ID x 6mm OD Nylotube Natural Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has...
This 4mm ID x 6mm OD Nylotube Red Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has...
This 4mm ID x 6mm OD Nylotube Yellow Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has...
This 4mm ID x 6mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 16 mm. It has a maximum working pressure of...
This 4mm x 6mm Natural LLDPE Tubing has a working pressure of 216 PSI @ 73F.
This 5/16" ID x 1/2" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 23 PSI...
This 5/16" ID x 7/16" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 65 PSI @ 70F and a burst pressure of 195 PSI @...
This 5/16" ID x 7/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-3/8". It has a maximum pressure rating of 17 PSI...
This 5/16" ID x 9/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 30 PSI...
This 5/16" OD x .062" Wall Black LLDPE Tubing has a working pressure of 268 PSI @ 70F.
This 5/16" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 340 PSI @ 70F.
This 5/16" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 196 PSI @ 70F.
This 5/16" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 268 PSI @ 70F.
This 5/16" OD x .188" ID Type H Nylon Tubing has a working pressure of 913 PSI @ 70F and a burst pressure of 2500 PSI.
This 5/16" OD x .242" ID Type T Nylon Tubing has a working pressure of 465 PSI @ 70F and a burst pressure of 1000 PSI.
This 5/32" ID x 7/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 17 PSI...
This 5/8" ID Nom.(.630" actual) x 29/32" OD Nom.(.905" actual) Reinforced Polyurethane Tubing has a working pressure of 130 PSI at 70F and a burst pressure of 520 PSI @...
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ester Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @...
This 5/8" ID x 13/16" OD x 3/32" Wall Superthane Ether Based Tubing has a working pressure of 54 PSI @ 70F and a burst pressure of 162 PSI @...
This 5/8" ID x 13/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 13 PSI...
This 5/8" ID x 3/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 70F and a burst pressure of 120 PSI @...
This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ester Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @...
This 5/8" ID x 7/8" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 60 PSI @ 70F and a burst pressure of 180 PSI @...
This 5/8" ID x 7/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 17 PSI...
This 5/8" OD x .062" Wall Black LLDPE Tubing has a working pressure of 119 PSI @ 70F.
This 5/8" OD x .062" Wall Natural Color HDPE Tubing has a working pressure of 151 PSI @ 70F.
This 5/8" OD x .062" Wall Natural Polypropylene Tubing has a working pressure of 87 PSI @ 70F.
This 5/8" OD x .062" Wall Translucent Natural LLDPE Tubing has a working pressure of 119 PSI @ 70F.
This 5mm ID x 8mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 19 mm. It has a maximum working pressure of...
This 6mm ID x 8mm OD Natural Nylon 6 Tubing has a working pressure of 574 psi @ 73F.
This 6mm ID x 8mm OD Nylotube Black Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has...
This 6mm ID x 8mm OD Nylotube Blue Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has...
This 6mm ID x 8mm OD Nylotube Green Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has...
This 6mm ID x 8mm OD Nylotube Natural Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has...
This 6mm ID x 8mm OD Nylotube Red Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has...
This 6mm ID x 8mm OD Nylotube Yellow Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has...
This 6mm ID x 9mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 22 mm. It has a maximum working pressure of...
This 6mm x 8mm Natural LLDPE Tubing has a working pressure of 164 PSI @ 73F.
This 7/16" ID x 11/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-3/8". It has a maximum pressure rating of 22 PSI...
This 7/16" ID x 9/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 13 PSI...
This 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-1/8". It has a maximum pressure rating of 13 PSI...
This 8mm ID x 12mm OD x 2 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 29 mm. It has a maximum working pressure of...
Tygon LP1100 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The Fluoropolymer liner is...
Tygon LP1500 Low Permeation Fuel Tubing is designed to meet new emission standards. It is EPA and CARB certified to meet permeation emission standards of 15g/M2/day. The robust multi-layer is...
Working pressure - 24 PSI at 73F - 12 PSI at 125F
Working pressure - 26 PSI at 73F - 13 PSI at 125F
Working pressure - 28 PSI at 73F - 14 PSI at 125F
Working pressure - 32 PSI at 73F - 16 PSI at 125 F
Working pressure - 32 PSI at 73F - 16 PSI at 125F
Working pressure - 34 PSI at 73F - 17 PSI at 125F
Working pressure - 38 PSI at 73F - 19 PSI at 125F

<< Prev Next >>