U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57660

Description
This 4mm ID x 6mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 16 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 533 mm of Hg @ 23C.
Description
This 4mm ID x 6mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 16 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 533 mm of Hg @ 23C.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing - 57660 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
57660
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57660
This 4mm ID x 6mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 16 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 533 mm of Hg @ 23C.

This 4mm ID x 6mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 16 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 533 mm of Hg @ 23C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57660
Product Name Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details