U.S. Plastic Corporation Versilon C-219-A Flexible PVC Tubing 57703

Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.
Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Suppliers

Company
Product
Description
Supplier Links
Versilon C-219-A Flexible PVC Tubing - 57703 - U.S. Plastic Corporation
Lima, OH, USA
Versilon C-219-A Flexible PVC Tubing
57703
Versilon C-219-A Flexible PVC Tubing 57703
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57703
Product Name Versilon C-219-A Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Nylon Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Nylon
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details