U.S. Plastic Corporation Linear Low Density Polyethylene Tubing 58146

Description
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 3/8" ID x 1/2" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 153 psi @ 70F.
Description
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 3/8" ID x 1/2" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 153 psi @ 70F.

Suppliers

Company
Product
Description
Supplier Links
Linear Low Density Polyethylene Tubing - 58146 - U.S. Plastic Corporation
Lima, OH, USA
Linear Low Density Polyethylene Tubing
58146
Linear Low Density Polyethylene Tubing 58146
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 3/8" ID x 1/2" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 153 psi @ 70F.

Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 3/8" ID x 1/2" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 153 psi @ 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58146
Product Name Linear Low Density Polyethylene Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details