U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57646

Description
This 7/16" ID x 9/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 7/16" ID x 9/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57646 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57646
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57646
This 7/16" ID x 9/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 7/16" ID x 9/16" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57646
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 400 PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details