U.S. Plastic Corporation Nylotube Black Flexible Nylon 12 Tubing 58050

Description
This .250" ID x 3/8" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a 1" minimum bend radius. This is sold in a 100' roll and it weighs 2.69 lbs per 100'.
Description
This .250" ID x 3/8" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a 1" minimum bend radius. This is sold in a 100' roll and it weighs 2.69 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Black Flexible Nylon 12 Tubing - 58050 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Black Flexible Nylon 12 Tubing
58050
Nylotube Black Flexible Nylon 12 Tubing 58050
This .250" ID x 3/8" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a 1" minimum bend radius. This is sold in a 100' roll and it weighs 2.69 lbs per 100'.

This .250" ID x 3/8" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a 1" minimum bend radius. This is sold in a 100' roll and it weighs 2.69 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58050
Product Name Nylotube Black Flexible Nylon 12 Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
2236 Series Linear Low Density Industrial Grade Polyethylene Tubing|Master File - 2236-0440X1K - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Linear Low Density Polyethylene
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details