U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57636

Description
This 1/4" ID x 5/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-5/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 5" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1/4" ID x 5/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-5/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 5" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57636 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57636
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57636
This 1/4" ID x 5/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-5/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 5" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1/4" ID x 5/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1-5/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 5" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57636
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details