U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57662

Description
This 6mm ID x 9mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 22 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 559 mm of Hg @ 23C.
Description
This 6mm ID x 9mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 22 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 559 mm of Hg @ 23C.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing - 57662 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
57662
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57662
This 6mm ID x 9mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 22 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 559 mm of Hg @ 23C.

This 6mm ID x 9mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 22 mm. It has a maximum working pressure of 20 psi or 1.4 Bar @ 23C (73F) and a maximum vacuum rating of 559 mm of Hg @ 23C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57662
Product Name Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details