U.S. Plastic Corporation Linear Low Density Polyethylene Tubing 58119

Description
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' coils only. This .170" ID x .250" OD x .040" Wall Natural LLDPE Tubing has a working pressure of 205 psi @ 70F.
Description
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' coils only. This .170" ID x .250" OD x .040" Wall Natural LLDPE Tubing has a working pressure of 205 psi @ 70F.

Suppliers

Company
Product
Description
Supplier Links
Linear Low Density Polyethylene Tubing - 58119 - U.S. Plastic Corporation
Lima, OH, USA
Linear Low Density Polyethylene Tubing
58119
Linear Low Density Polyethylene Tubing 58119
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' coils only. This .170" ID x .250" OD x .040" Wall Natural LLDPE Tubing has a working pressure of 205 psi @ 70F.

Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' coils only. This .170" ID x .250" OD x .040" Wall Natural LLDPE Tubing has a working pressure of 205 psi @ 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58119
Product Name Linear Low Density Polyethylene Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details