U.S. Plastic Corporation Linear Low Density Polyethylene Tubing 58145

Description
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 1/4" ID x 3/8" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 214 psi @ 70F.
Description
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 1/4" ID x 3/8" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 214 psi @ 70F.

Suppliers

Company
Product
Description
Supplier Links
Linear Low Density Polyethylene Tubing - 58145 - U.S. Plastic Corporation
Lima, OH, USA
Linear Low Density Polyethylene Tubing
58145
Linear Low Density Polyethylene Tubing 58145
Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 1/4" ID x 3/8" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 214 psi @ 70F.

Superb stress-crack resistance, tubing is ideal for applications requiring low-temperature flexibility and durability. LLDPE tubing is widely used in transporting air, water and chemicals. Meets FDA requirements. The color black is good for improved durability in direct sunlight and outdoor exposure. The maximum working temperature is 120F and it has a brittleness temperature of -103F. Durometer is 44 D. Sold in full 500' reels only. This 1/4" ID x 3/8" OD x 1/16" Wall Black LLDPE Tubing has a working pressure of 214 psi @ 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58145
Product Name Linear Low Density Polyethylene Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details