U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57637

Description
This 1/4" ID x 3/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1/4" ID x 3/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57637 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57637
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57637
This 1/4" ID x 3/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1/4" ID x 3/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57637
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details