U.S. Plastic Corporation Superthane Tubing 58067

Description
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 16.69 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 16.69 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 58067 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
58067
Superthane Tubing 58067
This 3/4" ID x 1" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 16.69 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 3/4" ID x 1" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 51 PSI @ 70F and a burst pressure of 153 PSI @ 70F. Standard length is 100' and it weighs 16.69 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58067
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details