U.S. Plastic Corporation Nylotube Black Flexible Nylon 12 Tubing 58048

Description
This .170" ID x 1/4" OD with a .040" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". This is sold in a 250' roll and it weighs 1.15 lbs per 100'.
Description
This .170" ID x 1/4" OD with a .040" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". This is sold in a 250' roll and it weighs 1.15 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Black Flexible Nylon 12 Tubing - 58048 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Black Flexible Nylon 12 Tubing
58048
Nylotube Black Flexible Nylon 12 Tubing 58048
This .170" ID x 1/4" OD with a .040" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". This is sold in a 250' roll and it weighs 1.15 lbs per 100'.

This .170" ID x 1/4" OD with a .040" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". This is sold in a 250' roll and it weighs 1.15 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58048
Product Name Nylotube Black Flexible Nylon 12 Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Custom Extruded Plastic Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; ABS, Butyrate, Noryl, PETG, Polycarbonate, Polystyrene, Polysulfone, Propionate, Radel, Ultem
Color / Clarity Clear; Solid
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details