U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57658

Description
This 2 mm ID x 4 mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7 mm. It has a maximum working pressure of 36 psi or 2.5 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.
Description
This 2 mm ID x 4 mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7 mm. It has a maximum working pressure of 36 psi or 2.5 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing - 57658 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
57658
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57658
This 2 mm ID x 4 mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7 mm. It has a maximum working pressure of 36 psi or 2.5 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

This 2 mm ID x 4 mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7 mm. It has a maximum working pressure of 36 psi or 2.5 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57658
Product Name Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details