This 4mm ID x 6mm OD Nylotube Green Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has a minimum bend radius of 8mm. It is sold in 100' rolls and it weighs 1.06 lbs per 100'.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Tubing |
| Product Number | 58127 |
| Product Name | Nylotube Metric Color Tubing |
| Type | Plastic |