U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57661

Description
This 5mm ID x 8mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 19 mm. It has a maximum working pressure of 23 psi or 1.6 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.
Description
This 5mm ID x 8mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 19 mm. It has a maximum working pressure of 23 psi or 1.6 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing - 57661 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
57661
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57661
This 5mm ID x 8mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 19 mm. It has a maximum working pressure of 23 psi or 1.6 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

This 5mm ID x 8mm OD x 1.5 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 19 mm. It has a maximum working pressure of 23 psi or 1.6 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57661
Product Name Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 125X0469LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details