U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57653

Description
This 3/4" ID x 1-1/8" OD x 3/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 3/4" ID x 1-1/8" OD x 3/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57653 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57653
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57653
This 3/4" ID x 1-1/8" OD x 3/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 3/4" ID x 1-1/8" OD x 3/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57653
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Plastic Tubes - 2035352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Laminated plastic
Shape Round
Design Units Metric
View Details