U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57642

Description
This 5/16" ID x 9/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 30 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 5/16" ID x 9/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 30 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57642 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57642
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57642
This 5/16" ID x 9/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 30 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 5/16" ID x 9/16" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7/8". It has a maximum pressure rating of 30 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57642
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Tubing and Profile Struts - 2647859 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details