U.S. Plastic Corporation Nylotube Metric Color Tubing 58135

Description
This 4mm ID x 6mm OD Nylotube Yellow Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has a minimum bend radius of 13mm. It is sold in 100' rolls and it weighs 1.06 lbs per 100'.
Description
This 4mm ID x 6mm OD Nylotube Yellow Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has a minimum bend radius of 13mm. It is sold in 100' rolls and it weighs 1.06 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Metric Color Tubing - 58135 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Metric Color Tubing
58135
Nylotube Metric Color Tubing 58135
This 4mm ID x 6mm OD Nylotube Yellow Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has a minimum bend radius of 13mm. It is sold in 100' rolls and it weighs 1.06 lbs per 100'.

This 4mm ID x 6mm OD Nylotube Yellow Nylon Tubing has a working pressure of 430 PSI @ 70F and a burst pressure of 1300 PSI @ 70F. It has a minimum bend radius of 13mm. It is sold in 100' rolls and it weighs 1.06 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58135
Product Name Nylotube Metric Color Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
HSC2841 Series 1/4 in. ID and 24 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-04X30 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 200 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details