U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57654

Description
This 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-1/8". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-1/8". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57654 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57654
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57654
This 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-1/8". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 7/8" ID x 1-1/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 4-1/8". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57654
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Pure Gum -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details