U.S. Plastic Corporation Superthane Tubing 58068

Description
This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 73F and a burst pressure of 120 PSI @ 70F. Standard length is 100' and it weighs 21.46 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 73F and a burst pressure of 120 PSI @ 70F. Standard length is 100' and it weighs 21.46 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 58068 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
58068
Superthane Tubing 58068
This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 73F and a burst pressure of 120 PSI @ 70F. Standard length is 100' and it weighs 21.46 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 1" ID x 1-1/4" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 40 PSI @ 73F and a burst pressure of 120 PSI @ 70F. Standard length is 100' and it weighs 21.46 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58068
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Brimflex™ PVC Tubing, Heavy Wall - B110 - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details