U.S. Plastic Corporation VinylGuard Heat Shrink Tubing 59139

Description
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.
Description
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Suppliers

Company
Product
Description
Supplier Links
VinylGuard Heat Shrink Tubing - 59139 - U.S. Plastic Corporation
Lima, OH, USA
VinylGuard Heat Shrink Tubing
59139
VinylGuard Heat Shrink Tubing 59139
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59139
Product Name VinylGuard Heat Shrink Tubing
Type Plastic
Material Vinyl
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details