U.S. Plastic Corporation Nylotube Black Flexible Nylon 12 Tubing 58046

Description
This .058" ID x 1/8" OD with a .034" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 830 PSI @ 70F and a burst pressure of 2500 PSI @ 70F. It has a minimum bend radius of 5/16". This is sold in a 500' roll and it weighs .44 lbs per 100'.
Description
This .058" ID x 1/8" OD with a .034" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 830 PSI @ 70F and a burst pressure of 2500 PSI @ 70F. It has a minimum bend radius of 5/16". This is sold in a 500' roll and it weighs .44 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Black Flexible Nylon 12 Tubing - 58046 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Black Flexible Nylon 12 Tubing
58046
Nylotube Black Flexible Nylon 12 Tubing 58046
This .058" ID x 1/8" OD with a .034" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 830 PSI @ 70F and a burst pressure of 2500 PSI @ 70F. It has a minimum bend radius of 5/16". This is sold in a 500' roll and it weighs .44 lbs per 100'.

This .058" ID x 1/8" OD with a .034" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 830 PSI @ 70F and a burst pressure of 2500 PSI @ 70F. It has a minimum bend radius of 5/16". This is sold in a 500' roll and it weighs .44 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58046
Product Name Nylotube Black Flexible Nylon 12 Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 375X094LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details