U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing603 Laboratory Tubing 57629

Description
This 3/32" ID x 5/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 25 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 3/32" ID x 5/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 25 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing603 Laboratory Tubing - 57629 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing603 Laboratory Tubing
57629
Tygon S3 E-3603 Non-DEHP Laboratory Tubing603 Laboratory Tubing 57629
This 3/32" ID x 5/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 25 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 3/32" ID x 5/32" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 25 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57629
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing603 Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
K050 Series 3/8 in. Nominal ID and 9/16 in. Nominal OD Clear PVC Tubing|Master File - K050-0609X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Plastic Core Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); High Impact Polystyrene
Shape Round
View Details