U.S. Plastic Corporation Versilon C-219-A Flexible PVC Tubing 57689

Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.
Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Suppliers

Company
Product
Description
Supplier Links
Versilon C-219-A Flexible PVC Tubing - 57689 - U.S. Plastic Corporation
Lima, OH, USA
Versilon C-219-A Flexible PVC Tubing
57689
Versilon C-219-A Flexible PVC Tubing 57689
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57689
Product Name Versilon C-219-A Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details