U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57638

Description
This 1/4" ID x 7/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/4". It has a maximum pressure rating of 28 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1/4" ID x 7/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/4". It has a maximum pressure rating of 28 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57638 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57638
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57638
This 1/4" ID x 7/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/4". It has a maximum pressure rating of 28 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1/4" ID x 7/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/4". It has a maximum pressure rating of 28 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57638
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Clearflo® 70 PVC Tubing - 1130407 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Brimflex™ Silicone Rubber Tubing - BSR - BRIM Electronics, Inc.
Specs
Type Rubber / Silicone; Electrical
Material Synthetic Rubber
Shape Round
View Details
KLEARON™ K018 Series 1/4 in. Nominal ID and 3/8 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0406X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details