U.S. Plastic Corporation Versilon C-219-A Flexible PVC Tubing 57690

Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.
Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Suppliers

Company
Product
Description
Supplier Links
Versilon C-219-A Flexible PVC Tubing - 57690 - U.S. Plastic Corporation
Lima, OH, USA
Versilon C-219-A Flexible PVC Tubing
57690
Versilon C-219-A Flexible PVC Tubing 57690
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57690
Product Name Versilon C-219-A Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details