U.S. Plastic Corporation Versilon C-219-A Flexible PVC Tubing 57694

Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.
Description
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Suppliers

Company
Product
Description
Supplier Links
Versilon C-219-A Flexible PVC Tubing - 57694 - U.S. Plastic Corporation
Lima, OH, USA
Versilon C-219-A Flexible PVC Tubing
57694
Versilon C-219-A Flexible PVC Tubing 57694
Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Clear, flexible PVC tubing. It has a 165F (74C) maximum operating temperature. Tensile strength is 2450psi (16.9MPa). Durometer is 67 Shore A. Brittleness temperature is -45F (-43C). Specific gravity is 1.21. The ultimate elongation is 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57694
Product Name Versilon C-219-A Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 125X0469LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details