U.S. Plastic Corporation Tygon SPT 3350 Sanitary Silicone Tubing 57669

Description
Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard roll is 50'.
Description
Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon SPT 3350 Sanitary Silicone Tubing - 57669 - U.S. Plastic Corporation
Lima, OH, USA
Tygon SPT 3350 Sanitary Silicone Tubing
57669
Tygon SPT 3350 Sanitary Silicone Tubing 57669
Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard roll is 50'.

Maximum working pressure - 8 psi @ 73F, 7 psi @ 320F. Minimum bend radius 1-3/4". Vacuum rating - 10" of Hg @ 73F, 10" of Hg @ 320F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57669
Product Name Tygon SPT 3350 Sanitary Silicone Tubing
Type Plastic; Rubber / Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details