U.S. Plastic Corporation VinylGuard Heat Shrink Tubing 59183

Description
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.
Description
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Suppliers

Company
Product
Description
Supplier Links
VinylGuard Heat Shrink Tubing - 59183 - U.S. Plastic Corporation
Lima, OH, USA
VinylGuard Heat Shrink Tubing
59183
VinylGuard Heat Shrink Tubing 59183
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59183
Product Name VinylGuard Heat Shrink Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
HSC2841 Series 3/8 in. ID and 12 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-06X15 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Altaflo® 550 PVDF Flex Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Polyvinylidene Fluoride
Shape Round
View Details