U.S. Plastic Corporation Tygon S_ B-44-4X I.B. Pressure Tubing 60106

Description
Maximum working pressure 100 PSI @ 73F and 60 PSI @ 160F. Minimum bend radius 3-3/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard roll is 50'.
Description
Maximum working pressure 100 PSI @ 73F and 60 PSI @ 160F. Minimum bend radius 3-3/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon S_ B-44-4X I.B. Pressure Tubing - 60106 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S_ B-44-4X I.B. Pressure Tubing
60106
Tygon S_ B-44-4X I.B. Pressure Tubing 60106
Maximum working pressure 100 PSI @ 73F and 60 PSI @ 160F. Minimum bend radius 3-3/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard roll is 50'.

Maximum working pressure 100 PSI @ 73F and 60 PSI @ 160F. Minimum bend radius 3-3/4". Vacuum rating 20" of Hg @ 73F and 5" of Hg @ 160F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 60106
Product Name Tygon S_ B-44-4X I.B. Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details