U.S. Plastic Corporation Superthane Tubing 58064

Description
This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.17 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.17 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 58064 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
58064
Superthane Tubing 58064
This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.17 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 3/8" ID x 1/2" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 59 PSI @ 70F and a burst pressure of 177 PSI @ 70F. Standard length is 100' and it weighs 4.17 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58064
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details