U.S. Plastic Corporation Tygon S_ B-44-4X I.B. Pressure Tubing 60107

Description
Maximum working pressure 75 PSI @ 73F and 45 PSI @ 160F. Minimum bend radius 5-7/8". Vacuum rating 10" of Hg @ 73F and 2" of Hg @ 160F. Standard roll is 20'.
Description
Maximum working pressure 75 PSI @ 73F and 45 PSI @ 160F. Minimum bend radius 5-7/8". Vacuum rating 10" of Hg @ 73F and 2" of Hg @ 160F. Standard roll is 20'.

Suppliers

Company
Product
Description
Supplier Links
Tygon S_ B-44-4X I.B. Pressure Tubing - 60107 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S_ B-44-4X I.B. Pressure Tubing
60107
Tygon S_ B-44-4X I.B. Pressure Tubing 60107
Maximum working pressure 75 PSI @ 73F and 45 PSI @ 160F. Minimum bend radius 5-7/8". Vacuum rating 10" of Hg @ 73F and 2" of Hg @ 160F. Standard roll is 20'.

Maximum working pressure 75 PSI @ 73F and 45 PSI @ 160F. Minimum bend radius 5-7/8". Vacuum rating 10" of Hg @ 73F and 2" of Hg @ 160F. Standard roll is 20'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 60107
Product Name Tygon S_ B-44-4X I.B. Pressure Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details